Vishay Precision Group Through Hole Resistors SFR2500001401FR500

Description
1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.40KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.40KYCT-ND
Through Hole Resistors PPC1.40KYCT-ND
1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.40KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.40KYTR-ND
Through Hole Resistors PPC1.40KYTR-ND
1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W Resistor - 53-SFR2500001401FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001401FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001401FR50 0 can be used for catalog matching and distributor lookup.

RES 1.4K OHM 0.4W 1% AXIAL Product overview: SFR2500001401FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001401FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 1.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1799
Resistor, Metal Film, 1.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1799
RESISTOR, METAL FILM, 1.4KOHM, 400mW, 1%, FULL REEL; Resistance:1.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.4KOHM, 400mW, 1%, FULL REEL; Resistance:1.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.4Kohm, 400Mw, 1%; Resistance Vishay - 94C4790 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.4Kohm, 400Mw, 1%; Resistance Vishay
94C4790
Metal Film Resistor, 1.4Kohm, 400Mw, 1%; Resistance Vishay 94C4790
METAL FILM RESISTOR, 1.4KOHM, 400mW, 1%; Resistance:1.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.4KOHM, 400mW, 1%; Resistance:1.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC1.40KYCT-ND 53-SFR2500001401FR500 84R1799
Product Name Through Hole Resistors 0.4W Resistor Resistor, Metal Film, 1.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details