Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001200FR500

Description
120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001200FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001200FR500CT-ND
Through Hole Resistors 56-SFR2500001200FR500CT-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001200FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001200FR500TR-ND
Through Hole Resistors 56-SFR2500001200FR500TR-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 85AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
85AH4168
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 85AH4168
RES, 120R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 120R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500001200FR500CT-ND 85AH4168
Product Name Through Hole Resistors Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details