Vishay Precision Group 0.4W Resistor SFR2500001152FR500

Description
RES 11.5K OHM 0.4W 1% AXIAL Product overview: SFR2500001152FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001152FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 11.5K OHM 0.4W 1% AXIAL Product overview: SFR2500001152FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001152FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500001152FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 11.5K OHM 0.4W 1% AXIAL Product overview: SFR2500001152FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001152FR50 0 can be used for catalog matching and distributor lookup.

RES 11.5K OHM 0.4W 1% AXIAL Product overview: SFR2500001152FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001152FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC11.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC11.5KYTR-ND
Through Hole Resistors PPC11.5KYTR-ND
11.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

11.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC11.5KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC11.5KYCT-ND
Through Hole Resistors PPC11.5KYCT-ND
11.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

11.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR2500001152FR500 PPC11.5KYTR-ND
Product Name 0.4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 11500 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details