Vishay Precision Group Through Hole Resistors SFR2500001102FR500

Description
11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC11.0KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC11.0KYCT-ND
Through Hole Resistors PPC11.0KYCT-ND
11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC11.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC11.0KYTR-ND
Through Hole Resistors PPC11.0KYTR-ND
11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

11 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay - 84R1793 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay
84R1793
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay 84R1793
METAL FILM RESISTOR, 11KOHM, 400mW, 1%; Resistance:11kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 400mW, 1%; Resistance:11kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay - 94C4850 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay
94C4850
Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay 94C4850
METAL FILM RESISTOR, 11KOHM, 400mW, 1%; Resistance:11kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 400mW, 1%; Resistance:11kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC11.0KYCT-ND 84R1793
Product Name Through Hole Resistors Metal Film Resistor, 11Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers