Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001070FR500

Description
107 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC107YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC107YTR-ND
Through Hole Resistors BC107YTR-ND
107 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

107 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 107 Ohm, 400Mw, 1%; Resistance Vishay - 94C4849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 107 Ohm, 400Mw, 1%; Resistance Vishay
94C4849
Resistor, Metal Film, 107 Ohm, 400Mw, 1%; Resistance Vishay 94C4849
RESISTOR, METAL FILM, 107 OHM, 400mW, 1%; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film; Filter Terminals:Axial LeadedRoHS Compliant: Yes

RESISTOR, METAL FILM, 107 OHM, 400mW, 1%; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film; Filter Terminals:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC107YTR-ND 94C4849
Product Name Through Hole Resistors Resistor, Metal Film, 107 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 158446P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details