Vishay Precision Group Through Hole Resistors SFR2500001051FR500

Description
1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.05KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.05KYCT-ND
Through Hole Resistors PPC1.05KYCT-ND
1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.05KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.05KYTR-ND
Through Hole Resistors PPC1.05KYTR-ND
1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.05 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.05Kohm, 400Mw, 1%; Resistance Vishay - 53M5087 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.05Kohm, 400Mw, 1%; Resistance Vishay
53M5087
Metal Film Resistor, 1.05Kohm, 400Mw, 1%; Resistance Vishay 53M5087
METAL FILM RESISTOR, 1.05KOHM, 400mW, 1%; Resistance:1.05kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.05KOHM, 400mW, 1%; Resistance:1.05kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.05KYCT-ND 53M5087
Product Name Through Hole Resistors Metal Film Resistor, 1.05Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details