Vishay Precision Group Through Hole Resistors SFR2500001009FR500

Description
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001009FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001009FR500TR-ND
Through Hole Resistors 56-SFR2500001009FR500TR-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001009FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001009FR500CT-ND
Through Hole Resistors 56-SFR2500001009FR500CT-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 10 OHM 0.4W 1% AXIAL - 886-SFR2500001009FR500 - Utmel Electronic Limited
Hong Kong, China
RES 10 OHM 0.4W 1% AXIAL
886-SFR2500001009FR500
RES 10 OHM 0.4W 1% AXIAL 886-SFR2500001009FR500
RES 10 OHM 0.4W 1% AXIAL

RES 10 OHM 0.4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay - 94C4838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay
94C4838
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay 94C4838
METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay - 84R1791 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay
84R1791
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay 84R1791
METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500001009FR500TR-ND 886-SFR2500001009FR500 94C4838
Product Name Through Hole Resistors RES 10 OHM 0.4W 1% AXIAL Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers