Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0009319FR500

Description
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR16S0009319FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0009319FR500CT-ND
Through Hole Resistors 56-SFR16S0009319FR500CT-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR16S0009319FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0009319FR500TR-ND
Through Hole Resistors 56-SFR16S0009319FR500TR-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 56-SFR16S0009319FR500CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers