Vishay Precision Group Through Hole Resistors SFR16S0007502FR500

Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC75.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC75.0KXTR-ND
Through Hole Resistors PPC75.0KXTR-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC75.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC75.0KXCT-ND
Through Hole Resistors PPC75.0KXCT-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 75Kohm, 500Mw, 1%; Resistance Vishay - 26R4209 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 500Mw, 1%; Resistance Vishay
26R4209
Metal Film Resistor, 75Kohm, 500Mw, 1%; Resistance Vishay 26R4209
METAL FILM RESISTOR, 75KOHM, 500mW, 1%; Resistance:75kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75KOHM, 500mW, 1%; Resistance:75kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC75.0KXTR-ND 26R4209
Product Name Through Hole Resistors Metal Film Resistor, 75Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers