5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
VISHAY SFR16S0005601JA500 Through Hole Resistor, 5.6 kohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0005601JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.6 kohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5.6 kohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0005601JA50
Through Hole Metal Film Resistor, SFR16S Series, 5.6 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4335TB-ND | 53-SFR16S0005601JA500 | 97K9608 |
| Product Name | Through Hole Resistors | Through-Hole 5.6 kohm 200 V 500 mW Resistor | Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |