Vishay Precision Group Through Hole Resistors SFR16S0005111FR500

Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC5.11KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC5.11KXTR-ND
Through Hole Resistors PPC5.11KXTR-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC5.11KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC5.11KXCT-ND
Through Hole Resistors PPC5.11KXCT-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay - 26R4202 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
26R4202
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay 26R4202
METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC5.11KXTR-ND 26R4202
Product Name Through Hole Resistors Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details