4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR16S Series, 4.7 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4332TB-ND | 97K9603 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr16S Series, 4.7 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads |
| Resistance Range | 4.7 ohms |