Vishay Precision Group Through Hole Resistors SFR16S0003929FR500

Description
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC39.2XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC39.2XTR-ND
Through Hole Resistors PPC39.2XTR-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC39.2XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC39.2XCT-ND
Through Hole Resistors PPC39.2XCT-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 39.2 Ohm, 500Mw, 1%; Resistance Vishay - 26R4194 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39.2 Ohm, 500Mw, 1%; Resistance Vishay
26R4194
Metal Film Resistor, 39.2 Ohm, 500Mw, 1%; Resistance Vishay 26R4194
METAL FILM RESISTOR, 39.2 OHM, 500mW, 1%; Resistance:39.2ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39.2 OHM, 500mW, 1%; Resistance:39.2ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC39.2XTR-ND 26R4194
Product Name Through Hole Resistors Metal Film Resistor, 39.2 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details