Vishay Precision Group Through Hole Resistors SFR16S0003921FR500

Description
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC3.92KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.92KXTR-ND
Through Hole Resistors PPC3.92KXTR-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC3.92KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.92KXCT-ND
Through Hole Resistors PPC3.92KXCT-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.92Kohm, 500Mw, 1%; Resistance Vishay - 26R4193 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.92Kohm, 500Mw, 1%; Resistance Vishay
26R4193
Metal Film Resistor, 3.92Kohm, 500Mw, 1%; Resistance Vishay 26R4193
METAL FILM RESISTOR, 3.92KOHM, 500mW, 1%; Resistance:3.92kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.92KOHM, 500mW, 1%; Resistance:3.92kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC3.92KXTR-ND 26R4193
Product Name Through Hole Resistors Metal Film Resistor, 3.92Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details