26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 26.1 OHM 1/2W 1% AXIAL Product overview: SFR16S0002619FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002619FR50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC26.1XTR-ND | 53-SFR16S0002619FR500 |
| Product Name | Through Hole Resistors | 26.1 OHM 2W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 26.1 ohms | 26.1 ohms |