Vishay Precision Group Through Hole Resistors SFR16S0002491FR500

Description
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.49KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.49KXCT-ND
Through Hole Resistors PPC2.49KXCT-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.49KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.49KXTR-ND
Through Hole Resistors PPC2.49KXTR-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay - 26R4185 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay
26R4185
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay 26R4185
METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC2.49KXCT-ND 26R4185
Product Name Through Hole Resistors Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details