Vishay Precision Group Through Hole Resistors SFR16S0002490FR500

Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC249XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC249XTR-ND
Through Hole Resistors PPC249XTR-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC249XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC249XCT-ND
Through Hole Resistors PPC249XCT-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay - 26R4184 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay
26R4184
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay 26R4184
METAL FILM RESISTOR, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 249 Ohm, 500Mw, 1%; Resistance Vishay - 84R1782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 249 Ohm, 500Mw, 1%; Resistance Vishay
84R1782
Resistor, Metal Film, 249 Ohm, 500Mw, 1%; Resistance Vishay 84R1782
RESISTOR, METAL FILM, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC249XTR-ND 26R4184
Product Name Through Hole Resistors Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details