Vishay Precision Group Through Hole Resistors SFR16S0002203FR500

Description
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC220KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC220KXTR-ND
Through Hole Resistors PPC220KXTR-ND
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC220KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC220KXCT-ND
Through Hole Resistors PPC220KXCT-ND
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 220Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 84R1781 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
84R1781
Metal Film Resistor, 220Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 84R1781
METAL FILM RESISTOR, 220KOHM, 500mW, 1%, FULL REEL; Resistance:220kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 500mW, 1%, FULL REEL; Resistance:220kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Vishay - 26R4181 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Vishay
26R4181
Metal Film Resistor, 220Kohm, 500Mw, 1%; Resistance Vishay 26R4181
METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 500mW, 1%; Resistance:220kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC220KXTR-ND 84R1781
Product Name Through Hole Resistors Metal Film Resistor, 220Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details