Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0002201FR500

Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0002201FR500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0002201FR500-ND
Through Hole Resistors SFR16S0002201FR500-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 54R7217 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
54R7217
Metal Film Resistor, 2.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 54R7217
METAL FILM RESISTOR, 2.2KOHM, 500mW, 1%, FULL REEL; Resistance:2.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2KOHM, 500mW, 1%, FULL REEL; Resistance:2.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0002201FR500-ND 54R7217
Product Name Through Hole Resistors Metal Film Resistor, 2.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details