Vishay Precision Group Through Hole Resistors SFR16S0002003FR500

Description
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC200KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200KXTR-ND
Through Hole Resistors PPC200KXTR-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC200KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200KXCT-ND
Through Hole Resistors PPC200KXCT-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 200K OHM 1/2W 1% AXIAL Product overview: SFR16S0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002003FR50 0 can be used for catalog matching and distributor lookup.

RES 200K OHM 1/2W 1% AXIAL Product overview: SFR16S0002003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002003FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay - 26R4178 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay
26R4178
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay 26R4178
METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 200K OHM 1/2W 1% AXIAL - 886-SFR16S0002003FR500 - Utmel Electronic Limited
Hong Kong, China
RES 200K OHM 1/2W 1% AXIAL
886-SFR16S0002003FR500
RES 200K OHM 1/2W 1% AXIAL 886-SFR16S0002003FR500
RES 200K OHM 1/2W 1% AXIAL

RES 200K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PPC200KXTR-ND 53-SFR16S0002003FR500 26R4178 886-SFR16S0002003FR500
Product Name Through Hole Resistors 2W Resistor Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay RES 200K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details