Vishay Precision Group Through Hole Resistors SFR16S0001500JA500

Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4303TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4303TB-ND
Through Hole Resistors BC4303TB-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4303CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4303CT-ND
Through Hole Resistors BC4303CT-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 150 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9573 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 150 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9573
Through Hole Metal Film Resistor, Sfr16S Series, 150 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9573
Through Hole Metal Film Resistor, SFR16S Series, 150 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 150 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4303TB-ND 97K9573
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 150 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details