Vishay Precision Group Through Hole Resistors SFR16S0001211FR500

Description
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.21KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.21KXCT-ND
Through Hole Resistors PPC1.21KXCT-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.21KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.21KXTR-ND
Through Hole Resistors PPC1.21KXTR-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.21Kohm, 500Mw, 1%; Resistance Vishay - 26R4170 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21Kohm, 500Mw, 1%; Resistance Vishay
26R4170
Metal Film Resistor, 1.21Kohm, 500Mw, 1%; Resistance Vishay 26R4170
METAL FILM RESISTOR, 1.21KOHM, 500mW, 1%; Resistance:1.21kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.21KOHM, 500mW, 1%; Resistance:1.21kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.21KXCT-ND 26R4170
Product Name Through Hole Resistors Metal Film Resistor, 1.21Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details