Vishay Precision Group 121 Ohm 2W Resistor SFR16S0001210FR500

Description
121 Ohm 1/2W 1% Axial Metal Film Resistor Product overview: SFR16S0001210FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001210FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
121 Ohm 1/2W 1% Axial Metal Film Resistor Product overview: SFR16S0001210FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001210FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
121 Ohm 2W Resistor - 53-SFR16S0001210FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
121 Ohm 2W Resistor
53-SFR16S0001210FR500
121 Ohm 2W Resistor 53-SFR16S0001210FR500
121 Ohm 1/2W 1% Axial Metal Film Resistor Product overview: SFR16S0001210FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001210FR50 0 can be used for catalog matching and distributor lookup.

121 Ohm 1/2W 1% Axial Metal Film Resistor Product overview: SFR16S0001210FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001210FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC121XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC121XTR-ND
Through Hole Resistors PPC121XTR-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC121XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC121XCT-ND
Through Hole Resistors PPC121XCT-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 500Mw, 1%; Resistance Vishay - 26R4169 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 500Mw, 1%; Resistance Vishay
26R4169
Metal Film Resistor, 121 Ohm, 500Mw, 1%; Resistance Vishay 26R4169
METAL FILM RESISTOR, 121 OHM, 500mW, 1%; Resistance:121ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 500mW, 1%; Resistance:121ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES., METAL FILM, 121 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE - 70122727 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES., METAL FILM, 121 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
70122727
RES., METAL FILM, 121 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE 70122727
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting leads of electrolytic copper are welded to the end-caps. The resistors are coated with a colored lacquer which provides electrical, mechanical and climatic protection. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45. Features: Tolerance: ±1% Low Noise (Max 1.5 μV/V for R > 1M Ohm Small Size Pure Tin Plating Provides Compatibility with Lead (Pb)-Free and Lead Containing Soldering Processes Applications: General Purpose Resistors

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting leads of electrolytic copper are welded to the end-caps. The resistors are coated with a colored lacquer which provides electrical, mechanical and climatic protection. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45.
Features:

  • Tolerance: ±1%
  • Low Noise (Max 1.5 μV/V for R > 1M Ohm
  • Small Size
  • Pure Tin Plating Provides Compatibility with Lead (Pb)-Free and Lead Containing Soldering Processes
    Applications:
  • General Purpose Resistors
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR16S0001210FR500 PPC121XTR-ND 26R4169 70122727
Product Name 121 Ohm 2W Resistor Through Hole Resistors Metal Film Resistor, 121 Ohm, 500Mw, 1%; Resistance Vishay RES., METAL FILM, 121 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details