Vishay Precision Group Through Hole Resistors SFR16S0001209JA500

Description
12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0001209JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0001209JA500-ND
Through Hole Resistors SFR16S0001209JA500-ND
12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 12 Ohm, 500Mw, 0.05, Axial; Resistance Vishay - 97K9567 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12 Ohm, 500Mw, 0.05, Axial; Resistance Vishay
97K9567
Metal Film Resistor, 12 Ohm, 500Mw, 0.05, Axial; Resistance Vishay 97K9567
METAL FILM RESISTOR, 12 OHM, 500mW, 0.05, AXIAL; Resistance:12ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12 OHM, 500mW, 0.05, AXIAL; Resistance:12ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0001209JA500-ND 97K9567
Product Name Through Hole Resistors Metal Film Resistor, 12 Ohm, 500Mw, 0.05, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073706 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details