100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, METAL FILM, 100KOHM, 500mW, 5%, FULL REEL; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4296TR-ND | 45P5954 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 100Kohm, 500Mw, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |