Vishay Precision Group Through Hole Resistors SFR16S0001002FR500

Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC10.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0KXCT-ND
Through Hole Resistors PPC10.0KXCT-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC10.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0KXTR-ND
Through Hole Resistors PPC10.0KXTR-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 02P9844 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
02P9844
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 02P9844
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 92R5024 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
92R5024
Metal Film Resistor, 10Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 92R5024
METAL FILM RESISTOR, 10KOHM, 500mW, 1%, FULL REEL; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%, FULL REEL; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC10.0KXCT-ND 02P9844
Product Name Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers