Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH6943A-2T

Description
Win Source Part Number: 1243434-SFH6943A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 3 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 3.1µs Current - Output / Channel: 10mA Number of Channels: 4 Voltage - Isolation: 1768Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 2.6µs, 2.8µs Package / Case: SOT-223-10 Supplier Device Package: 10-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6943 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243434-SFH6943A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 3 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 3.1µs Current - Output / Channel: 10mA Number of Channels: 4 Voltage - Isolation: 1768Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 2.6µs, 2.8µs Package / Case: SOT-223-10 Supplier Device Package: 10-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6943 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243434-SFH6943A-2T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243434-SFH6943A-2T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243434-SFH6943A-2T
Win Source Part Number: 1243434-SFH6943A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 3 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 3.1µs Current - Output / Channel: 10mA Number of Channels: 4 Voltage - Isolation: 1768Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 2.6µs, 2.8µs Package / Case: SOT-223-10 Supplier Device Package: 10-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6943 Product Status: Obsolete

Win Source Part Number: 1243434-SFH6943A-2T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 3 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3µs, 3.1µs
Current - Output / Channel: 10mA
Number of Channels: 4
Voltage - Isolation: 1768Vrms
Current Transfer Ratio (Min): 63% @ 1mA
Voltage - Output (Max): 70V
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 2.6µs, 2.8µs
Package / Case: SOT-223-10
Supplier Device Package: 10-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6943
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243434-SFH6943A-2T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details