Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH690CT-X001

Description
Win Source Part Number: 984655-SFH690CT-X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP (2.54mm) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH690CT-X001-ND,SFH 690CT-X001DKR,SFH690 CT-X001CT,SFH690CT-X 001TR Base Product Number: SFH690
Request a Quote Datasheet
Description
Win Source Part Number: 984655-SFH690CT-X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP (2.54mm) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH690CT-X001-ND,SFH 690CT-X001DKR,SFH690 CT-X001CT,SFH690CT-X 001TR Base Product Number: SFH690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 984655-SFH690CT-X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
984655-SFH690CT-X001
Isolators - Optoisolators - Transistor, Photovoltaic Output 984655-SFH690CT-X001
Win Source Part Number: 984655-SFH690CT-X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP (2.54mm) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH690CT-X001-ND,SFH 690CT-X001DKR,SFH690 CT-X001CT,SFH690CT-X 001TR Base Product Number: SFH690

Win Source Part Number: 984655-SFH690CT-X001
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 3µs, 4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 200% @ 5mA
Turn On / Turn Off Time (Typ): 5µs, 3µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP (2.54mm)
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: SFH690CT-X001-ND,SFH690CT-X001DKR,SFH690CT-X001CT,SFH690CT-X001TR
Base Product Number: SFH690

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 984655-SFH690CT-X001
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details