Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6756T SFH6756T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248148-SFH6756T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: SFH6756T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: November 24, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248148-SFH6756T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: SFH6756T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: November 24, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6756T - 1248148-SFH6756T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6756T
1248148-SFH6756T
Optoisolators - Logic Output - SFH6756T 1248148-SFH6756T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248148-SFH6756T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 2 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: SFH6756T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: November 24, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248148-SFH6756T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 2
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: SFH6756T
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Introduction Date: November 24, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1248148-SFH6756T
Product Name Optoisolators - Logic Output - SFH6756T
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details