Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092477-SFH6751-X007
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 2
Forward Voltage: 1.7 V
Power Dissipation: 60 mW
Forward Current: 15 mA
Number of Pins: 8
Propagation Delay: 100 ns
Output Current: 50 mA
Rise Time: 23 ns
Fall Time: 7 ns
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SFH6751-X007TSFH6751
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 60 mW
Max Output Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092477-SFH6751-X007T |
| Product Name | OEM Parts - OEM Parts ( S ) - SFH6751-X007T |