Vishay Intertechnology, Inc. Optoisolators - Logic Output - SFH6741-X007T SFH6741-X007T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794156-SFH6741-X007T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Family Name: SFH6741 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794156-SFH6741-X007T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Family Name: SFH6741 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - SFH6741-X007T - 794156-SFH6741-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - SFH6741-X007T
794156-SFH6741-X007T
Optoisolators - Logic Output - SFH6741-X007T 794156-SFH6741-X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794156-SFH6741-X007T Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Family Name: SFH6741 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794156-SFH6741-X007T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: SFH6741
Categories: Isolators
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Introduction Date: June 18, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794156-SFH6741-X007T
Product Name Optoisolators - Logic Output - SFH6741-X007T
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details