Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output SFH6732-3098

Description
Win Source Part Number: 1243471-SFH6732-3098 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs, 10kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6732 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243471-SFH6732-3098 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs, 10kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6732 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 1243471-SFH6732-3098 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
1243471-SFH6732-3098
Isolators - Optoisolators - Logic Output 1243471-SFH6732-3098
Win Source Part Number: 1243471-SFH6732-3098 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs, 10kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6732 Product Status: Obsolete

Win Source Part Number: 1243471-SFH6732-3098
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 5kV/µs, 10kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Voltage - Supply: 4.5V ~ 15V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6732
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243471-SFH6732-3098
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details