Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH636-X017T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331868-SFH636-X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: SFH636-X017TDKR,SFH6 36-X017TCT,SFH636-X0 17TTR,SFH636-X017T-N D Base Product Number: SFH636 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331868-SFH636-X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: SFH636-X017TDKR,SFH6 36-X017TCT,SFH636-X0 17TTR,SFH636-X017T-N D Base Product Number: SFH636 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331868-SFH636-X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331868-SFH636-X017T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331868-SFH636-X017T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331868-SFH636-X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 4420Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: SFH636-X017TDKR,SFH6 36-X017TCT,SFH636-X0 17TTR,SFH636-X017T-N D Base Product Number: SFH636 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331868-SFH636-X017T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 4420Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 300ns, 300ns
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 6-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: SFH636-X017TDKR,SFH636-X017TCT,SFH636-X017TTR,SFH636-X017T-ND
Base Product Number: SFH636
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331868-SFH636-X017T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCMD-MIAC/MIDC Miniature Digital Input Module - SCMD-MIAC/MIDC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details