Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH6345-X019T

Description
Win Source Part Number: 1243452-SFH6345-X019 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.33V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 25V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH6345-X019T,SFH634 5-X019TTR,SFH6345-X0 19TCT,SFH6345-X019TD KR Base Product Number: SFH6345
Request a Quote Datasheet
Description
Win Source Part Number: 1243452-SFH6345-X019 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.33V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 25V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH6345-X019T,SFH634 5-X019TTR,SFH6345-X0 19TCT,SFH6345-X019TD KR Base Product Number: SFH6345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243452-SFH6345-X019T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243452-SFH6345-X019T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243452-SFH6345-X019T
Win Source Part Number: 1243452-SFH6345-X019 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.33V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 25V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH6345-X019T,SFH634 5-X019TTR,SFH6345-X0 19TCT,SFH6345-X019TD KR Base Product Number: SFH6345

Win Source Part Number: 1243452-SFH6345-X019T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.33V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Voltage - Output (Max): 25V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 300ns, 300ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: SFH6345-X019T,SFH6345-X019TTR,SFH6345-X019TCT,SFH6345-X019TDKR
Base Product Number: SFH6345

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243452-SFH6345-X019T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details