Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009T SFH6345-X009T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248130-SFH6345-X009 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 300ns Family Name: SFH6345 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248130-SFH6345-X009 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 300ns Family Name: SFH6345 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009T - 1248130-SFH6345-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009T
1248130-SFH6345-X009T
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009T 1248130-SFH6345-X009T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248130-SFH6345-X009 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 300ns Family Name: SFH6345 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248130-SFH6345-X009T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 300ns
Family Name: SFH6345
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1248130-SFH6345-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009T
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
IGBT Module - 42026827 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details