Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248129-SFH6345-X009
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 300ns
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): HCPL-4503-300E; SFH6345-X009; SFH6345-X007; SFH6345-X007T;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1248129-SFH6345-X009 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6345-X009 |
| Package Type | SOT3 |