Vishay Intertechnology, Inc. SMD 5.3kV Bipolar Transistor SFH6345-X007

Description
1Mbps Phototransistor Optocoupler, 5.3kV Isolation, SMD Product overview: SFH6345-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mbps Phototransistor Optocoupler, 5.3kV Isolation, SMD Product overview: SFH6345-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV Bipolar Transistor
903-SFH6345-X007
SMD 5.3kV Bipolar Transistor 903-SFH6345-X007
1Mbps Phototransistor Optocoupler, 5.3kV Isolation, SMD Product overview: SFH6345-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X007 can be used for catalog matching and distributor lookup.

1Mbps Phototransistor Optocoupler, 5.3kV Isolation, SMD Product overview: SFH6345-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6345-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X007 - 1248127-SFH6345-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X007
1248127-SFH6345-X007
Optoisolators - Transistor, Photovoltaic Output - SFH6345-X007 1248127-SFH6345-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248127-SFH6345-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 300ns, 300ns Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248127-SFH6345-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 300ns, 300ns
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): HCPL-J454-300; HCPL-J454-500; HCPL-4503#300;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-SFH6345-X007 1248127-SFH6345-X007
Product Name SMD 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - SFH6345-X007
PD 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857BW E6327 - 200484-BC857BW E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details