Skyworks Solutions, Inc. Hermetic Surface Mount Photovoltaic Optocoupler OLS910

Description
The OLS910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a small hermetic leadless chip carrier (LCC). When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet
Description
The OLS910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a small hermetic leadless chip carrier (LCC). When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount Photovoltaic Optocoupler - OLS910 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount Photovoltaic Optocoupler
OLS910
Hermetic Surface Mount Photovoltaic Optocoupler OLS910
The OLS910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a small hermetic leadless chip carrier (LCC). When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Device mounting is achieved with reflow soldering or conductive epoxies.

The OLS910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a small hermetic leadless chip carrier (LCC). When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices.
Device mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLS910-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLS910-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLS910-ND
Optoisolator Photovoltaic Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Optoisolator Photovoltaic Output 1500VDC 1 Channel 6-CLCC (6.22x4.32)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLS910 3320-OLS910-ND
Product Name Hermetic Surface Mount Photovoltaic Optocoupler Transistor, Photovoltaic Output Optoisolators
Package Type 6-Lead Hermetic Ceramic LCC 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 336-4683-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic Surface-Mount Phototransistor Optocoupler - OLS100 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details