The SFH628A-2X016 is a DIP-4 optocoupler with a GaAs infrared emitter and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 400 mil DIP package with creepage and clearance distances of at least 8 mm, complying with IEC 60950 for reinforced insulation up to 400 V RMS. The part offers an isolation voltage rating of 4420 V RMS, a collector-emitter voltage of 55 V, and a current transfer ratio minima of 63% and maxima of 200% at I_F = 1 mA and V_CE = 0.5 V. It meets UL, cUL, BSI, FIMKO, and CQC agency approvals.
Optocoupler - Transistor Output, 1 CHANNEL AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: SFH628A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH628A-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH628A-2X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |