The SFH6286-3X001T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It comes in an SMD-4 package with a lead spacing of 2.54 mm and a body dimension of 9.27 mm in width. The device features a current transfer ratio (CTR) range of 100 to 320 % at I_F = 1 mA and V_CE = 0.5 V, an isolation voltage rating of 4420 V_RMS, and a collector-emitter voltage rating of 55 V. It meets UL, cUL, BSI, FIMKO, and CQC safety approvals. The package complies with IEC 60950 for reinforced insulation up to 400 V_RMS operating voltage, with creepage and clearance distances of at least 8 mm.
SFH628A, SFH6286 Optocoupler, Phototransistor Output, AC Input, Low Input Current Product overview: SFH6286-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6286-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6286-3X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |