The SFH620A-3X006 is an optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector in a DIP-4 package with 400 mil spacing and option 6, providing >8 mm creepage and clearance for reinforced insulation up to 400 V RMS. It features an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and a current transfer ratio of 100 to 320% at 10 mA forward current. The device complies with UL, cUL, BSI, and IEC 60950 standards for reinforced insulation and has a maximum forward current of 60 mA.
AC Input Optocoupler, 70V VCEO, 60mA IF, 320% CTR, PDIP Product overview: SFH620A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620A-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620A-3X006 |
| Product Name | 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |