The SFH620A-2X016 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 400 mil package with option 6, providing creepage and clearance distances of at least 8 mm. The device supports an isolation test voltage of 5300 V RMS and meets UL, cUL, BSI, and DIN EN 60747-5-5 safety standards. Its current transfer ratio ranges from 63% to 200% at 10 mA forward current and 5 V collector-emitter voltage, with a maximum collector-emitter voltage of 70 V and a saturation voltage of 0.4 V. It operates reliably from -55 °C to 100 °C ambient temperature.
Optocoupler - Transistor Output, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER Product overview: SFH620A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH620A-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH620A-2X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |