The SFH6186-5X001T is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in a 4-pin SMD package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 250% to 500% at 1 mA forward current and 0.5 V collector-emitter voltage, a collector-emitter voltage rating of 55 V, and an isolation test voltage of 5300 V RMS. The device meets safety approvals including UL, cUL, BSI, and FIMKO, with creepage and clearance distances of 7 mm. It conforms to EIA-481-2 and IEC 60286-3 for tape and reel packaging, and is rated for ambient temperatures from -55 °C to 100 °C.
SFH618A, SFH6186 - Optocoupler, Phototransistor Output, Low Input Current Product overview: SFH6186-5X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-5X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-5X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |