Skyworks Solutions, Inc. Hermetic Surface Mount Wide Bandwidth Optocoupler OLS303

Description
The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip Carrier (LCC) ceramic package, that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent commonmode immunity performance. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote
Description
The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip Carrier (LCC) ceramic package, that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent commonmode immunity performance. Device mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount Wide Bandwidth Optocoupler - OLS303 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount Wide Bandwidth Optocoupler
OLS303
Hermetic Surface Mount Wide Bandwidth Optocoupler OLS303
The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip Carrier (LCC) ceramic package, that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent commonmode immunity performance. Device mounting is achieved with reflow soldering or conductive epoxies.

The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip Carrier (LCC) ceramic package, that provides 1500 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the bandwidth by orders of magnitude as compared to standard phototransistors. The internal shield provides excellent commonmode immunity performance.
Device mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLS303
Product Name Hermetic Surface Mount Wide Bandwidth Optocoupler
Package Type 6-Lead Hermetic Ceramic LCC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8233CB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details