Vishay Intertechnology, Inc. Through-Hole 5kV 70V 60mA Bipolar Transistor SFH617A-2X016

Description
Optocoupler Phototransistor 5kV 70V 60mA PDIP Through Hole Product overview: SFH617A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X016 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler Phototransistor 5kV 70V 60mA PDIP Through Hole Product overview: SFH617A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X016 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH617A-2X016 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and an input forward current capacity of 60 mA. The device operates within a temperature range of -55 °C to +110 °C, has a current transfer ratio of 63% to 125%, and is end-stackable with 2.54 mm spacing. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5) with option 6, and BSI IEC 60950; IEC 60065 safety standards. The package is a 400 mil DIP with 8.0 mm creepage and clearance distance.

Datasheet Summary
Powered by GS/AI

The SFH617A-2X016 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and an input forward current capacity of 60 mA. The device operates within a temperature range of -55 °C to +110 °C, has a current transfer ratio of 63% to 125%, and is end-stackable with 2.54 mm spacing. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5) with option 6, and BSI IEC 60950; IEC 60065 safety standards. The package is a 400 mil DIP with 8.0 mm creepage and clearance distance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5kV 70V 60mA Bipolar Transistor
903-SFH617A-2X016
Through-Hole 5kV 70V 60mA Bipolar Transistor 903-SFH617A-2X016
Optocoupler Phototransistor 5kV 70V 60mA PDIP Through Hole Product overview: SFH617A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X016 can be used for catalog matching and distributor lookup.

Optocoupler Phototransistor 5kV 70V 60mA PDIP Through Hole Product overview: SFH617A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH617A-2X016
Product Name Through-Hole 5kV 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data