The SFH617A-2X006 is a DIP-4 optocoupler with a GaAs infrared diode emitter and a silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a maximum collector-emitter voltage of 70 V, and an operating temperature range of -55 °C to +110 °C. The device has a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI IEC 60950, IEC 60065, and RoHS standards. Creepage and clearance distances are ≥8 mm. The package is a PDIP-4 with 0.100 inch (2.54 mm) pin spacing and is end-stackable.
1-CH DC Optocoupler, 70V VCEO, 60mA IF, 5.3kV Iso, PDIP Product overview: SFH617A-2X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-2X006 |
| Product Name | 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |