The SFH615AA-X006 is a transistor output optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio between 50% and 600% at 5 mA forward current. The device has a coupling capacitance of 0.4 pF, turn-on time of 2 µs, and turn-off time of 25 µs. It complies with UL, cUL, CQC, CSA, FIMKO, and DIN EN 60747-5-5 (VDE 0884) standards. The package has 2.54 mm lead spacing and meets creepage and clearance distances of at least 7 mm.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: SFH615AA-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AA-X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AA-X006 |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |