Vishay Intertechnology, Inc. 70V 5.3kV 60mA Bipolar Transistor SFH615A-3X006

Description
1CH Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, PDIP Product overview: SFH615A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X006 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, PDIP Product overview: SFH615A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X006 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH615A-3X006 is a DIP-4 optocoupler with a GaAs infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, 8 mm creepage and clearance distance, and a current transfer ratio of 100 to 200 % at 10 mA forward current and 5 V collector-emitter voltage. The device complies with UL, cUL, BSI, and VDE safety standards, and is rated for operation from -55 °C to +100 °C. It is packaged in a 400 mil DIP-4 option 6 configuration.

Datasheet Summary
Powered by GS/AI

The SFH615A-3X006 is a DIP-4 optocoupler with a GaAs infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, 8 mm creepage and clearance distance, and a current transfer ratio of 100 to 200 % at 10 mA forward current and 5 V collector-emitter voltage. The device complies with UL, cUL, BSI, and VDE safety standards, and is rated for operation from -55 °C to +100 °C. It is packaged in a 400 mil DIP-4 option 6 configuration.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 5.3kV 60mA Bipolar Transistor
903-SFH615A-3X006
70V 5.3kV 60mA Bipolar Transistor 903-SFH615A-3X006
1CH Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, PDIP Product overview: SFH615A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X006 can be used for catalog matching and distributor lookup.

1CH Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, PDIP Product overview: SFH615A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH615A-3X006
Product Name 70V 5.3kV 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
80V 1A Bipolar Transistor - 276-BCP53-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details