The SFH615A is an optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector, designed for signal transmission between electrically isolated circuits. It is packaged in a DIP-4 configuration with a 7.62 mm lead spacing and achieves a creepage and clearance distance of ≥ 8 mm in option 6 versions. The device supports an isolation test voltage of 5300 V RMS and meets UL, cUL, BSI, and FIMKO safety approvals. It complies with IEC 60950 for reinforced insulation up to 400 V RMS and has a current transfer ratio range of 40% to 80% for the SFH615A-1 variant under specified conditions. The operating temperature range is from -55 °C to +100 °C, and the package meets RoHS standards for material compliance.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-1X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-1X006 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |