The SFH6156 is an optocoupler with a GaAs infrared LED and silicon phototransistor in a plastic SMD-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a 70 V collector-emitter voltage rating, and a 60 mA maximum forward current. The device supports switching speeds with turn-on and turn-off times up to 6 μs and 25 μs respectively, depending on drive current. It meets safety standards including UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO. The SMD-4 package has a 100 mil pitch and is available in tape and reel packaging conforming to EIA-481-2 and IEC 60286-3.
1CH Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: SFH6156-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6156-2X001T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |